Panasonic Chip Resistor - Surface Mount ERJ-S14D8872U

Description
1210 ANTI-SULFUR RES. , 0.5%, 88
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 88
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D8872U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D8872U
Chip Resistor - Surface Mount ERJ-S14D8872U
1210 ANTI-SULFUR RES. , 0.5%, 88

1210 ANTI-SULFUR RES. , 0.5%, 88

Supplier's Site Datasheet
Chip Res, Thick Film, 88K7, 0.5W, 1210; Resistance Panasonic - 66AC3393 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 88K7, 0.5W, 1210; Resistance Panasonic
66AC3393
Chip Res, Thick Film, 88K7, 0.5W, 1210; Resistance Panasonic 66AC3393
CHIP RES, THICK FILM, 88K7, 0.5W, 1210; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 88K7, 0.5W, 1210; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 88K7, 0.5W, 1210; Resistance Panasonic - 66AC3394 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 88K7, 0.5W, 1210; Resistance Panasonic
66AC3394
Chip Res, Thick Film, 88K7, 0.5W, 1210; Resistance Panasonic 66AC3394
CHIP RES, THICK FILM, 88K7, 0.5W, 1210; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 88K7, 0.5W, 1210; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D8872U 66AC3393
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 88K7, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 88700 ohms 88700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details