The Chip Resistor, Thick Film, 845K, 0.5W, 1210 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments where sulfur exposure is a concern. It has a resistance value of 845 kΩ with a tolerance of ±0.5%, and a power rating of 0.5W. The resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. It adheres to reference standards IEC 60115-8, JIS C 5201-8, and EIAJ RC-2134B, ensuring compatibility with various applications. The component is packaged in a 1210 case size, which is commonly used in electronic circuits.
1210 ANTI-SULFUR RES. , 0.5%, 84
CHIP RES, THICK FILM, 845K, 0.5W, 1210; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 845K, 0.5W, 1210; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S14D8453U | 66AC8363 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 845K, 0.5W, 1210; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 845000 ohms | 845000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts |