Panasonic Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic ERJ-S14D8203U

Description
CHIP RES, THICK FILM, 820K, 0.5W, 1210; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 820K, 0.5W, 1210; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic - 67AC5403 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic
67AC5403
Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic 67AC5403
CHIP RES, THICK FILM, 820K, 0.5W, 1210; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.5W, 1210; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic - 66AC8360 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic
66AC8360
Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic 66AC8360
CHIP RES, THICK FILM, 820K, 0.5W, 1210; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.5W, 1210; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S14D8203U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D8203U
Chip Resistor - Surface Mount ERJ-S14D8203U
1210 ANTI-SULFUR RES. , 0.5%, 82

1210 ANTI-SULFUR RES. , 0.5%, 82

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC5403 ERJ-S14D8203U
Product Name Chip Res, Thick Film, 820K, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 820000 ohms 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers