Panasonic Chip Res, Thick Film, 820R, 0.5W, 1210; Resistance Panasonic ERJ-S14D8200U

Description
CHIP RES, THICK FILM, 820R, 0.5W, 1210; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 820R, 0.5W, 1210; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 820R, 0.5W, 1210; Resistance Panasonic - 65AC9499 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.5W, 1210; Resistance Panasonic
65AC9499
Chip Res, Thick Film, 820R, 0.5W, 1210; Resistance Panasonic 65AC9499
CHIP RES, THICK FILM, 820R, 0.5W, 1210; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.5W, 1210; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820R, 0.5W, 1210; Resistance Panasonic - 67AC1079 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.5W, 1210; Resistance Panasonic
67AC1079
Chip Res, Thick Film, 820R, 0.5W, 1210; Resistance Panasonic 67AC1079
CHIP RES, THICK FILM, 820R, 0.5W, 1210; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.5W, 1210; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S14D8200U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D8200U
Chip Resistor - Surface Mount ERJ-S14D8200U
1210 ANTI-SULFUR RES. , 0.5%, 82

1210 ANTI-SULFUR RES. , 0.5%, 82

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC9499 ERJ-S14D8200U
Product Name Chip Res, Thick Film, 820R, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details