Panasonic Chip Res, Thick Film, 78K7, 0.5W, 1210; Resistance Panasonic ERJ-S14D7872U

Description
CHIP RES, THICK FILM, 78K7, 0.5W, 1210; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 78K7, 0.5W, 1210; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 78K7, 0.5W, 1210; Resistance Panasonic - 66AC8357 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 78K7, 0.5W, 1210; Resistance Panasonic
66AC8357
Chip Res, Thick Film, 78K7, 0.5W, 1210; Resistance Panasonic 66AC8357
CHIP RES, THICK FILM, 78K7, 0.5W, 1210; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 78K7, 0.5W, 1210; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 78K7, 0.5W, 1210; Resistance Panasonic - 67AC2311 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 78K7, 0.5W, 1210; Resistance Panasonic
67AC2311
Chip Res, Thick Film, 78K7, 0.5W, 1210; Resistance Panasonic 67AC2311
CHIP RES, THICK FILM, 78K7, 0.5W, 1210; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 78K7, 0.5W, 1210; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S14D7872U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D7872U
Chip Resistor - Surface Mount ERJ-S14D7872U
1210 ANTI-SULFUR RES. , 0.5%, 78

1210 ANTI-SULFUR RES. , 0.5%, 78

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC8357 ERJ-S14D7872U
Product Name Chip Res, Thick Film, 78K7, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 78700 ohms 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176763-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details