Panasonic Chip Res, Thick Film, 73K2, 0.5W, 1210; Resistance Panasonic ERJ-S14D7322U

Description
CHIP RES, THICK FILM, 73K2, 0.5W, 1210; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 73K2, 0.5W, 1210; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 73K2, 0.5W, 1210; Resistance Panasonic - 66AC1392 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 73K2, 0.5W, 1210; Resistance Panasonic
66AC1392
Chip Res, Thick Film, 73K2, 0.5W, 1210; Resistance Panasonic 66AC1392
CHIP RES, THICK FILM, 73K2, 0.5W, 1210; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 73K2, 0.5W, 1210; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 73K2, 0.5W, 1210; Resistance Panasonic - 66AC5383 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 73K2, 0.5W, 1210; Resistance Panasonic
66AC5383
Chip Res, Thick Film, 73K2, 0.5W, 1210; Resistance Panasonic 66AC5383
CHIP RES, THICK FILM, 73K2, 0.5W, 1210; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 73K2, 0.5W, 1210; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1392
Product Name Chip Res, Thick Film, 73K2, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details