Panasonic Chip Res, Thick Film, 69R8, 0.5W, 1210; Resistance Panasonic ERJ-S14D69R8U

Description
CHIP RES, THICK FILM, 69R8, 0.5W, 1210; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 69R8, 0.5W, 1210; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 69R8, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 69.8 ohms with a tolerance of ±0.5%. The power rating is 500mW, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive reliability requirements. The component is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its construction includes a metal glaze thick film resistive element and a three-layer electrode design, contributing to its durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 69R8, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 69.8 ohms with a tolerance of ±0.5%. The power rating is 500mW, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive reliability requirements. The component is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its construction includes a metal glaze thick film resistive element and a three-layer electrode design, contributing to its durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 69R8, 0.5W, 1210; Resistance Panasonic - 66AC9767 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69R8, 0.5W, 1210; Resistance Panasonic
66AC9767
Chip Res, Thick Film, 69R8, 0.5W, 1210; Resistance Panasonic 66AC9767
CHIP RES, THICK FILM, 69R8, 0.5W, 1210; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 69R8, 0.5W, 1210; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 69R8, 0.5W, 1210; Resistance Panasonic - 66AC3379 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69R8, 0.5W, 1210; Resistance Panasonic
66AC3379
Chip Res, Thick Film, 69R8, 0.5W, 1210; Resistance Panasonic 66AC3379
CHIP RES, THICK FILM, 69R8, 0.5W, 1210; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 69R8, 0.5W, 1210; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9767
Product Name Chip Res, Thick Film, 69R8, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details