Panasonic Chip Res, Thick Film, 68K, 0.5W, 1210; Resistance Panasonic ERJ-S14D6802U

Description
CHIP RES, THICK FILM, 68K, 0.5W, 1210; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 68K, 0.5W, 1210; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 68K, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features an Au-based inner electrode, ensuring enhanced performance in environments prone to sulfur exposure. The resistor has a power rating of 0.5W and a resistance tolerance of ±0.5%, making it suitable for precise applications. It is compliant with RoHS standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is compatible with both reflow and flow soldering processes, facilitating ease of integration into various electronic assemblies. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability across diverse operating conditions.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 68K, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features an Au-based inner electrode, ensuring enhanced performance in environments prone to sulfur exposure. The resistor has a power rating of 0.5W and a resistance tolerance of ±0.5%, making it suitable for precise applications. It is compliant with RoHS standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is compatible with both reflow and flow soldering processes, facilitating ease of integration into various electronic assemblies. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability across diverse operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 68K, 0.5W, 1210; Resistance Panasonic - 65AC8167 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K, 0.5W, 1210; Resistance Panasonic
65AC8167
Chip Res, Thick Film, 68K, 0.5W, 1210; Resistance Panasonic 65AC8167
CHIP RES, THICK FILM, 68K, 0.5W, 1210; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K, 0.5W, 1210; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68K, 0.5W, 1210; Resistance Panasonic - 66AC7051 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K, 0.5W, 1210; Resistance Panasonic
66AC7051
Chip Res, Thick Film, 68K, 0.5W, 1210; Resistance Panasonic 66AC7051
CHIP RES, THICK FILM, 68K, 0.5W, 1210; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K, 0.5W, 1210; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8167
Product Name Chip Res, Thick Film, 68K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
4 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details