The Chip Resistor, Thick Film, 6K49, 0.5W, 1210 from Panasonic is designed for high reliability and offers a resistance value of 6.49 kΩ with a tolerance of ±0.5%. It has a power rating of 500 mW and is suitable for both reflow and flow soldering processes. This resistor features an anti-sulfurated design, utilizing an Au-based inner electrode, which enhances its resistance to sulfurization, making it suitable for applications in harsh environments. The component is RoHS compliant and adheres to standards such as IEC 60115-8 and JIS C 5201-8. Its dimensions are consistent with the 1210 package size, making it compatible with various PCB layouts. This product is AEC-Q200 qualified, ensuring it meets automotive reliability standards.
CHIP RES, THICK FILM, 6K49, 0.5W, 1210; Resistance:6.49kohm;
CHIP RES, THICK FILM, 6K49, 0.5W, 1210; Resistance:6.49kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC7046 |
| Product Name | Chip Res, Thick Film, 6K49, 0.5W, 1210; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 6490 ohms |