Panasonic Chip Res, Thick Film, 604K, 0.5W, 1210; Resistance Panasonic ERJ-S14D6043U

Description
CHIP RES, THICK FILM, 604K, 0.5W, 1210; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 604K, 0.5W, 1210; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 604K, 0.5W, 1210; Resistance Panasonic - 66AC1378 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604K, 0.5W, 1210; Resistance Panasonic
66AC1378
Chip Res, Thick Film, 604K, 0.5W, 1210; Resistance Panasonic 66AC1378
CHIP RES, THICK FILM, 604K, 0.5W, 1210; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604K, 0.5W, 1210; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604K, 0.5W, 1210; Resistance Panasonic - 66AC1379 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604K, 0.5W, 1210; Resistance Panasonic
66AC1379
Chip Res, Thick Film, 604K, 0.5W, 1210; Resistance Panasonic 66AC1379
CHIP RES, THICK FILM, 604K, 0.5W, 1210; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604K, 0.5W, 1210; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1378
Product Name Chip Res, Thick Film, 604K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 604000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details