Panasonic Chip Res, Thick Film, 604R, 0.5W, 1210; Resistance Panasonic ERJ-S14D6040U

Description
CHIP RES, THICK FILM, 604R, 0.5W, 1210; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 604R, 0.5W, 1210; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 604R, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 604 ohms with a tolerance of ±0.5%. The power rating is 0.5 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive reliability requirements. It is compatible with both reflow and flow soldering processes. The product is packaged in a 1210 case size, which is equivalent to 3225 metric dimensions. This resistor is ideal for engineers looking for a robust solution in environments where sulfur exposure may be a concern.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 604R, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 604 ohms with a tolerance of ±0.5%. The power rating is 0.5 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive reliability requirements. It is compatible with both reflow and flow soldering processes. The product is packaged in a 1210 case size, which is equivalent to 3225 metric dimensions. This resistor is ideal for engineers looking for a robust solution in environments where sulfur exposure may be a concern.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 604R, 0.5W, 1210; Resistance Panasonic - 65AC8161 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.5W, 1210; Resistance Panasonic
65AC8161
Chip Res, Thick Film, 604R, 0.5W, 1210; Resistance Panasonic 65AC8161
CHIP RES, THICK FILM, 604R, 0.5W, 1210; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.5W, 1210; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604R, 0.5W, 1210; Resistance Panasonic - 67AC5390 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.5W, 1210; Resistance Panasonic
67AC5390
Chip Res, Thick Film, 604R, 0.5W, 1210; Resistance Panasonic 67AC5390
CHIP RES, THICK FILM, 604R, 0.5W, 1210; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.5W, 1210; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8161
Product Name Chip Res, Thick Film, 604R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers