Panasonic Chip Res, Thick Film, 56R, 0.5W, 1210; Resistance Panasonic ERJ-S14D56R0U

Description
CHIP RES, THICK FILM, 56R, 0.5W, 1210; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 56R, 0.5W, 1210; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 56R, 0.5W, 1210; Resistance Panasonic - 66AC8341 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R, 0.5W, 1210; Resistance Panasonic
66AC8341
Chip Res, Thick Film, 56R, 0.5W, 1210; Resistance Panasonic 66AC8341
CHIP RES, THICK FILM, 56R, 0.5W, 1210; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 56R, 0.5W, 1210; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56R, 0.5W, 1210; Resistance Panasonic - 67AC1065 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R, 0.5W, 1210; Resistance Panasonic
67AC1065
Chip Res, Thick Film, 56R, 0.5W, 1210; Resistance Panasonic 67AC1065
CHIP RES, THICK FILM, 56R, 0.5W, 1210; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 56R, 0.5W, 1210; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8341
Product Name Chip Res, Thick Film, 56R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details