Panasonic Chip Res, Thick Film, 47R, 0.5W, 1210; Resistance Panasonic ERJ-S14D47R0U

Description
CHIP RES, THICK FILM, 47R, 0.5W, 1210; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 47R, 0.5W, 1210; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 47R, 0.5W, 1210; Resistance Panasonic - 67AC5384 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R, 0.5W, 1210; Resistance Panasonic
67AC5384
Chip Res, Thick Film, 47R, 0.5W, 1210; Resistance Panasonic 67AC5384
CHIP RES, THICK FILM, 47R, 0.5W, 1210; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 47R, 0.5W, 1210; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47R, 0.5W, 1210; Resistance Panasonic - 66AC5356 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R, 0.5W, 1210; Resistance Panasonic
66AC5356
Chip Res, Thick Film, 47R, 0.5W, 1210; Resistance Panasonic 66AC5356
CHIP RES, THICK FILM, 47R, 0.5W, 1210; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 47R, 0.5W, 1210; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5384
Product Name Chip Res, Thick Film, 47R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details