Panasonic Chip Res, Thick Film, 4K53, 0.5W, 1210; Resistance Panasonic ERJ-S14D4531U

Description
CHIP RES, THICK FILM, 4K53, 0.5W, 1210; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K53, 0.5W, 1210; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K53, 0.5W, 1210; Resistance Panasonic - 66AC5354 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K53, 0.5W, 1210; Resistance Panasonic
66AC5354
Chip Res, Thick Film, 4K53, 0.5W, 1210; Resistance Panasonic 66AC5354
CHIP RES, THICK FILM, 4K53, 0.5W, 1210; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K53, 0.5W, 1210; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K53, 0.5W, 1210; Resistance Panasonic - 67AC2293 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K53, 0.5W, 1210; Resistance Panasonic
67AC2293
Chip Res, Thick Film, 4K53, 0.5W, 1210; Resistance Panasonic 67AC2293
CHIP RES, THICK FILM, 4K53, 0.5W, 1210; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K53, 0.5W, 1210; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5354
Product Name Chip Res, Thick Film, 4K53, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details