Panasonic Chip Res, Thick Film, 430R, 0.5W, 1210; Resistance Panasonic ERJ-S14D4300U

Description
CHIP RES, THICK FILM, 430R, 0.5W, 1210; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 430R, 0.5W, 1210; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 430R, 0.5W, 1210; Resistance Panasonic - 67AC5380 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430R, 0.5W, 1210; Resistance Panasonic
67AC5380
Chip Res, Thick Film, 430R, 0.5W, 1210; Resistance Panasonic 67AC5380
CHIP RES, THICK FILM, 430R, 0.5W, 1210; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 430R, 0.5W, 1210; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 430R, 0.5W, 1210; Resistance Panasonic - 65AC8142 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430R, 0.5W, 1210; Resistance Panasonic
65AC8142
Chip Res, Thick Film, 430R, 0.5W, 1210; Resistance Panasonic 65AC8142
CHIP RES, THICK FILM, 430R, 0.5W, 1210; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 430R, 0.5W, 1210; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5380
Product Name Chip Res, Thick Film, 430R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details