Panasonic Chip Res, Thick Film, 39K, 0.5W, 1210; Resistance Panasonic ERJ-S14D3902U

Description
CHIP RES, THICK FILM, 39K, 0.5W, 1210; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39K, 0.5W, 1210; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39K, 0.5W, 1210; Resistance Panasonic - 66AC9742 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.5W, 1210; Resistance Panasonic
66AC9742
Chip Res, Thick Film, 39K, 0.5W, 1210; Resistance Panasonic 66AC9742
CHIP RES, THICK FILM, 39K, 0.5W, 1210; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.5W, 1210; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39K, 0.5W, 1210; Resistance Panasonic - 66AC3341 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.5W, 1210; Resistance Panasonic
66AC3341
Chip Res, Thick Film, 39K, 0.5W, 1210; Resistance Panasonic 66AC3341
CHIP RES, THICK FILM, 39K, 0.5W, 1210; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.5W, 1210; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9742
Product Name Chip Res, Thick Film, 39K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details