Panasonic Chip Res, Thick Film, 3K83, 0.5W, 1210; Resistance Panasonic ERJ-S14D3831U

Description
CHIP RES, THICK FILM, 3K83, 0.5W, 1210; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K83, 0.5W, 1210; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K83, 0.5W, 1210; Resistance Panasonic - 66AC1346 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K83, 0.5W, 1210; Resistance Panasonic
66AC1346
Chip Res, Thick Film, 3K83, 0.5W, 1210; Resistance Panasonic 66AC1346
CHIP RES, THICK FILM, 3K83, 0.5W, 1210; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K83, 0.5W, 1210; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K83, 0.5W, 1210; Resistance Panasonic - 67AC1051 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K83, 0.5W, 1210; Resistance Panasonic
67AC1051
Chip Res, Thick Film, 3K83, 0.5W, 1210; Resistance Panasonic 67AC1051
CHIP RES, THICK FILM, 3K83, 0.5W, 1210; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K83, 0.5W, 1210; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1346
Product Name Chip Res, Thick Film, 3K83, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2004FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details