Panasonic Chip Res, Thick Film, 3K4, 0.5W, 1210; Resistance Panasonic ERJ-S14D3401U

Description
CHIP RES, THICK FILM, 3K4, 0.5W, 1210; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K4, 0.5W, 1210; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K4, 0.5W, 1210; Resistance Panasonic - 65AC8129 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K4, 0.5W, 1210; Resistance Panasonic
65AC8129
Chip Res, Thick Film, 3K4, 0.5W, 1210; Resistance Panasonic 65AC8129
CHIP RES, THICK FILM, 3K4, 0.5W, 1210; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K4, 0.5W, 1210; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K4, 0.5W, 1210; Resistance Panasonic - 66AC9737 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K4, 0.5W, 1210; Resistance Panasonic
66AC9737
Chip Res, Thick Film, 3K4, 0.5W, 1210; Resistance Panasonic 66AC9737
CHIP RES, THICK FILM, 3K4, 0.5W, 1210; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K4, 0.5W, 1210; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8129
Product Name Chip Res, Thick Film, 3K4, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details