Panasonic Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic ERJ-S14D3003U

Description
CHIP RES, THICK FILM, 300K, 0.5W, 1210; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 300K, 0.5W, 1210; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic - 67AC5371 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic
67AC5371
Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic 67AC5371
CHIP RES, THICK FILM, 300K, 0.5W, 1210; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.5W, 1210; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic - 66AC8310 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic
66AC8310
Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic 66AC8310
CHIP RES, THICK FILM, 300K, 0.5W, 1210; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.5W, 1210; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5371
Product Name Chip Res, Thick Film, 300K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details