Panasonic Chip Res, Thick Film, 294R, 0.5W, 1210; Resistance Panasonic ERJ-S14D2940U

Description
CHIP RES, THICK FILM, 294R, 0.5W, 1210; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 294R, 0.5W, 1210; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 294R, 0.5W, 1210; Resistance Panasonic - 65AC8120 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.5W, 1210; Resistance Panasonic
65AC8120
Chip Res, Thick Film, 294R, 0.5W, 1210; Resistance Panasonic 65AC8120
CHIP RES, THICK FILM, 294R, 0.5W, 1210; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.5W, 1210; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 294R, 0.5W, 1210; Resistance Panasonic - 65AC8119 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.5W, 1210; Resistance Panasonic
65AC8119
Chip Res, Thick Film, 294R, 0.5W, 1210; Resistance Panasonic 65AC8119
CHIP RES, THICK FILM, 294R, 0.5W, 1210; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.5W, 1210; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8120
Product Name Chip Res, Thick Film, 294R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details