Panasonic Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic ERJ-S14D2700U

Description
CHIP RES, THICK FILM, 270R, 0.5W, 1210; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 270R, 0.5W, 1210; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic - 66AC8304 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic
66AC8304
Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic 66AC8304
CHIP RES, THICK FILM, 270R, 0.5W, 1210; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 270R, 0.5W, 1210; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic - 67AC5366 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic
67AC5366
Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic 67AC5366
CHIP RES, THICK FILM, 270R, 0.5W, 1210; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 270R, 0.5W, 1210; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8304
Product Name Chip Res, Thick Film, 270R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers