The Chip Resistor, Thick Film, 255K, 0.5W, 1210 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 255 kΩ with a tolerance of ±0.5%. The power rating is 0.5W, suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The product is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance in demanding environments.
CHIP RES, THICK FILM, 255K, 0.5W, 1210; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 255K, 0.5W, 1210; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 65AC8112 |
| Product Name | Chip Res, Thick Film, 255K, 0.5W, 1210; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 255000 ohms |