Panasonic Chip Res, Thick Film, 24R9, 0.5W, 1210; Resistance Panasonic ERJ-S14D24R9U

Description
CHIP RES, THICK FILM, 24R9, 0.5W, 1210; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24R9, 0.5W, 1210; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24R9, 0.5W, 1210; Resistance Panasonic - 66AC7002 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R9, 0.5W, 1210; Resistance Panasonic
66AC7002
Chip Res, Thick Film, 24R9, 0.5W, 1210; Resistance Panasonic 66AC7002
CHIP RES, THICK FILM, 24R9, 0.5W, 1210; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24R9, 0.5W, 1210; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24R9, 0.5W, 1210; Resistance Panasonic - 67AC5365 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R9, 0.5W, 1210; Resistance Panasonic
67AC5365
Chip Res, Thick Film, 24R9, 0.5W, 1210; Resistance Panasonic 67AC5365
CHIP RES, THICK FILM, 24R9, 0.5W, 1210; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24R9, 0.5W, 1210; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7002
Product Name Chip Res, Thick Film, 24R9, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details