Panasonic Chip Res, Thick Film, 24K9, 0.5W, 1210; Resistance Panasonic ERJ-S14D2492U

Description
CHIP RES, THICK FILM, 24K9, 0.5W, 1210; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24K9, 0.5W, 1210; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24K9, 0.5W, 1210; Resistance Panasonic - 65AC8110 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K9, 0.5W, 1210; Resistance Panasonic
65AC8110
Chip Res, Thick Film, 24K9, 0.5W, 1210; Resistance Panasonic 65AC8110
CHIP RES, THICK FILM, 24K9, 0.5W, 1210; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K9, 0.5W, 1210; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24K9, 0.5W, 1210; Resistance Panasonic - 67AC2273 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K9, 0.5W, 1210; Resistance Panasonic
67AC2273
Chip Res, Thick Film, 24K9, 0.5W, 1210; Resistance Panasonic 67AC2273
CHIP RES, THICK FILM, 24K9, 0.5W, 1210; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K9, 0.5W, 1210; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8110
Product Name Chip Res, Thick Film, 24K9, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details