Panasonic Chip Res, Thick Film, 23K7, 0.5W, 1210; Resistance Panasonic ERJ-S14D2372U

Description
CHIP RES, THICK FILM, 23K7, 0.5W, 1210; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23K7, 0.5W, 1210; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23K7, 0.5W, 1210; Resistance Panasonic - 66AC1318 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K7, 0.5W, 1210; Resistance Panasonic
66AC1318
Chip Res, Thick Film, 23K7, 0.5W, 1210; Resistance Panasonic 66AC1318
CHIP RES, THICK FILM, 23K7, 0.5W, 1210; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K7, 0.5W, 1210; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23K7, 0.5W, 1210; Resistance Panasonic - 66AC1317 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K7, 0.5W, 1210; Resistance Panasonic
66AC1317
Chip Res, Thick Film, 23K7, 0.5W, 1210; Resistance Panasonic 66AC1317
CHIP RES, THICK FILM, 23K7, 0.5W, 1210; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K7, 0.5W, 1210; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1318
Product Name Chip Res, Thick Film, 23K7, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6192FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details