Panasonic Chip Resistor - Surface Mount ERJ-S14D2002U

Description
1210 ANTI-SULFUR RES. , 0.5%, 20
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14D2002U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14D2002U
Chip Resistor - Surface Mount ERJ-S14D2002U
1210 ANTI-SULFUR RES. , 0.5%, 20

1210 ANTI-SULFUR RES. , 0.5%, 20

Supplier's Site Datasheet
Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic - 66AC1306 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic
66AC1306
Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic 66AC1306
CHIP RES, THICK FILM, 20K, 0.5W, 1210; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.5W, 1210; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic - 67AC5359 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic
67AC5359
Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic 67AC5359
CHIP RES, THICK FILM, 20K, 0.5W, 1210; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.5W, 1210; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S14D2002U 66AC1306
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD155JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
3 suppliers