Panasonic Chip Res, Thick Film, 1K58, 0.5W, 1210; Resistance Panasonic ERJ-S14D1581U

Description
CHIP RES, THICK FILM, 1K58, 0.5W, 1210; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K58, 0.5W, 1210; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K58, 0.5W, 1210; Resistance Panasonic - 66AC1291 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K58, 0.5W, 1210; Resistance Panasonic
66AC1291
Chip Res, Thick Film, 1K58, 0.5W, 1210; Resistance Panasonic 66AC1291
CHIP RES, THICK FILM, 1K58, 0.5W, 1210; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K58, 0.5W, 1210; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K58, 0.5W, 1210; Resistance Panasonic - 67AC1016 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K58, 0.5W, 1210; Resistance Panasonic
67AC1016
Chip Res, Thick Film, 1K58, 0.5W, 1210; Resistance Panasonic 67AC1016
CHIP RES, THICK FILM, 1K58, 0.5W, 1210; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K58, 0.5W, 1210; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1291
Product Name Chip Res, Thick Film, 1K58, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details