Panasonic Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic ERJ-S14D1400U

Description
CHIP RES, THICK FILM, 140R, 0.5W, 1210; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 140R, 0.5W, 1210; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic - 66AC8276 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic
66AC8276
Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic 66AC8276
CHIP RES, THICK FILM, 140R, 0.5W, 1210; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140R, 0.5W, 1210; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic - 66AC5293 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic
66AC5293
Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic 66AC5293
CHIP RES, THICK FILM, 140R, 0.5W, 1210; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140R, 0.5W, 1210; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8276
Product Name Chip Res, Thick Film, 140R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers