Panasonic Chip Res, Thick Film, 13R, 0.5W, 1210; Resistance Panasonic ERJ-S14D13R0U

Description
CHIP RES, THICK FILM, 13R, 0.5W, 1210; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13R, 0.5W, 1210; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13R, 0.5W, 1210; Resistance Panasonic - 67AC5346 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R, 0.5W, 1210; Resistance Panasonic
67AC5346
Chip Res, Thick Film, 13R, 0.5W, 1210; Resistance Panasonic 67AC5346
CHIP RES, THICK FILM, 13R, 0.5W, 1210; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 13R, 0.5W, 1210; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13R, 0.5W, 1210; Resistance Panasonic - 67AC5347 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R, 0.5W, 1210; Resistance Panasonic
67AC5347
Chip Res, Thick Film, 13R, 0.5W, 1210; Resistance Panasonic 67AC5347
CHIP RES, THICK FILM, 13R, 0.5W, 1210; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 13R, 0.5W, 1210; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5346
Product Name Chip Res, Thick Film, 13R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details