Panasonic Chip Res, Thick Film, 133R, 0.5W, 1210; Resistance Panasonic ERJ-S14D1330U

Description
CHIP RES, THICK FILM, 133R, 0.5W, 1210; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 133R, 0.5W, 1210; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 133R, 0.5W, 1210; Resistance Panasonic - 66AC8275 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133R, 0.5W, 1210; Resistance Panasonic
66AC8275
Chip Res, Thick Film, 133R, 0.5W, 1210; Resistance Panasonic 66AC8275
CHIP RES, THICK FILM, 133R, 0.5W, 1210; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133R, 0.5W, 1210; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 133R, 0.5W, 1210; Resistance Panasonic - 66AC1283 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133R, 0.5W, 1210; Resistance Panasonic
66AC1283
Chip Res, Thick Film, 133R, 0.5W, 1210; Resistance Panasonic 66AC1283
CHIP RES, THICK FILM, 133R, 0.5W, 1210; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133R, 0.5W, 1210; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8275
Product Name Chip Res, Thick Film, 133R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details