Panasonic Chip Res, Thick Film, 11R, 0.5W, 1210; Resistance Panasonic ERJ-S14D11R0U

Description
CHIP RES, THICK FILM, 11R, 0.5W, 1210; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 11R, 0.5W, 1210; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 11R, 0.5W, 1210 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments prone to sulfur exposure. It has a resistance value of 11 ohms with a tolerance of ±0.5%, and a power rating of 0.5W. The resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. It operates effectively within a temperature range of -55°C to +155°C and is AEC-Q200 qualified, indicating its suitability for automotive applications. The product is packaged in a 1210 case size, which is equivalent to 3225 metric dimensions.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 11R, 0.5W, 1210 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments prone to sulfur exposure. It has a resistance value of 11 ohms with a tolerance of ±0.5%, and a power rating of 0.5W. The resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. It operates effectively within a temperature range of -55°C to +155°C and is AEC-Q200 qualified, indicating its suitability for automotive applications. The product is packaged in a 1210 case size, which is equivalent to 3225 metric dimensions.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11R, 0.5W, 1210; Resistance Panasonic - 67AC2251 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R, 0.5W, 1210; Resistance Panasonic
67AC2251
Chip Res, Thick Film, 11R, 0.5W, 1210; Resistance Panasonic 67AC2251
CHIP RES, THICK FILM, 11R, 0.5W, 1210; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 11R, 0.5W, 1210; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11R, 0.5W, 1210; Resistance Panasonic - 66AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R, 0.5W, 1210; Resistance Panasonic
66AC1273
Chip Res, Thick Film, 11R, 0.5W, 1210; Resistance Panasonic 66AC1273
CHIP RES, THICK FILM, 11R, 0.5W, 1210; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 11R, 0.5W, 1210; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2251
Product Name Chip Res, Thick Film, 11R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD364JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details