Panasonic Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic ERJ-S14D1003U

Description
CHIP RES, THICK FILM, 100K, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 100K, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic - 66AC1268 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic
66AC1268
Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic 66AC1268
CHIP RES, THICK FILM, 100K, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100K, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic - 67AC0996 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic
67AC0996
Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic 67AC0996
CHIP RES, THICK FILM, 100K, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100K, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1268
Product Name Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details