RES SMD 115K OHM 1% 3/4W 1812
RES SMD 115K OHM 1% 3/4W 1812
Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes
| ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-S12F1153U | ERJ-S12F1153U | 51W1217 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 115000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.7500 watts | 4 watts |