Panasonic Chip Res, Thick Film, 9K53, 0.75W, 1812; Resistance Panasonic ERJ-S12D9531U

Description
CHIP RES, THICK FILM, 9K53, 0.75W, 1812; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 9K53, 0.75W, 1812; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 9K53, 0.75W, 1812; Resistance Panasonic - 67AC2247 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K53, 0.75W, 1812; Resistance Panasonic
67AC2247
Chip Res, Thick Film, 9K53, 0.75W, 1812; Resistance Panasonic 67AC2247
CHIP RES, THICK FILM, 9K53, 0.75W, 1812; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K53, 0.75W, 1812; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K53, 0.75W, 1812; Resistance Panasonic - 66AC1265 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K53, 0.75W, 1812; Resistance Panasonic
66AC1265
Chip Res, Thick Film, 9K53, 0.75W, 1812; Resistance Panasonic 66AC1265
CHIP RES, THICK FILM, 9K53, 0.75W, 1812; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K53, 0.75W, 1812; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2247
Product Name Chip Res, Thick Film, 9K53, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
3 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details