Panasonic Chip Res, Thick Film, 9K09, 0.75W, 1812; Resistance Panasonic ERJ-S12D9091U

Description
CHIP RES, THICK FILM, 9K09, 0.75W, 1812; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 9K09, 0.75W, 1812; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 9K09, 0.75W, 1812 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments prone to sulfur exposure. It has a resistance value of 9.09 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, and it is compliant with RoHS standards. This resistor is appropriate for both reflow and flow soldering processes. The product is AEC-Q200 qualified, ensuring it meets automotive industry standards for reliability. Its dimensions conform to the 1812 package size, which is 4.5 mm x 3.2 mm. This resistor is ideal for applications requiring stable performance in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 9K09, 0.75W, 1812 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments prone to sulfur exposure. It has a resistance value of 9.09 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, and it is compliant with RoHS standards. This resistor is appropriate for both reflow and flow soldering processes. The product is AEC-Q200 qualified, ensuring it meets automotive industry standards for reliability. Its dimensions conform to the 1812 package size, which is 4.5 mm x 3.2 mm. This resistor is ideal for applications requiring stable performance in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 9K09, 0.75W, 1812; Resistance Panasonic - 66AC1260 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K09, 0.75W, 1812; Resistance Panasonic
66AC1260
Chip Res, Thick Film, 9K09, 0.75W, 1812; Resistance Panasonic 66AC1260
CHIP RES, THICK FILM, 9K09, 0.75W, 1812; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K09, 0.75W, 1812; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K09, 0.75W, 1812; Resistance Panasonic - 66AC8256 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K09, 0.75W, 1812; Resistance Panasonic
66AC8256
Chip Res, Thick Film, 9K09, 0.75W, 1812; Resistance Panasonic 66AC8256
CHIP RES, THICK FILM, 9K09, 0.75W, 1812; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K09, 0.75W, 1812; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1260
Product Name Chip Res, Thick Film, 9K09, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details