Panasonic Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic ERJ-S12D7870U

Description
CHIP RES, THICK FILM, 787R, 0.75W, 1812; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 787R, 0.75W, 1812; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic - 66AC1249 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic
66AC1249
Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic 66AC1249
CHIP RES, THICK FILM, 787R, 0.75W, 1812; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787R, 0.75W, 1812; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic - 66AC8246 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic
66AC8246
Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic 66AC8246
CHIP RES, THICK FILM, 787R, 0.75W, 1812; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787R, 0.75W, 1812; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1249
Product Name Chip Res, Thick Film, 787R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers