Panasonic Chip Res, Thick Film, 698K, 0.75W, 1812; Resistance Panasonic ERJ-S12D6983U

Description
CHIP RES, THICK FILM, 698K, 0.75W, 1812; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 698K, 0.75W, 1812; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 698K, 0.75W, 1812; Resistance Panasonic - 66AC8241 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698K, 0.75W, 1812; Resistance Panasonic
66AC8241
Chip Res, Thick Film, 698K, 0.75W, 1812; Resistance Panasonic 66AC8241
CHIP RES, THICK FILM, 698K, 0.75W, 1812; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698K, 0.75W, 1812; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 698K, 0.75W, 1812; Resistance Panasonic - 66AC5255 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698K, 0.75W, 1812; Resistance Panasonic
66AC5255
Chip Res, Thick Film, 698K, 0.75W, 1812; Resistance Panasonic 66AC5255
CHIP RES, THICK FILM, 698K, 0.75W, 1812; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698K, 0.75W, 1812; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8241
Product Name Chip Res, Thick Film, 698K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 698000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details