Panasonic Chip Res, Thick Film, 69K8, 0.75W, 1812; Resistance Panasonic ERJ-S12D6982U

Description
CHIP RES, THICK FILM, 69K8, 0.75W, 1812; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 69K8, 0.75W, 1812; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 69K8, 0.75W, 1812; Resistance Panasonic - 66AC6958 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69K8, 0.75W, 1812; Resistance Panasonic
66AC6958
Chip Res, Thick Film, 69K8, 0.75W, 1812; Resistance Panasonic 66AC6958
CHIP RES, THICK FILM, 69K8, 0.75W, 1812; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 69K8, 0.75W, 1812; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 69K8, 0.75W, 1812; Resistance Panasonic - 66AC3240 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69K8, 0.75W, 1812; Resistance Panasonic
66AC3240
Chip Res, Thick Film, 69K8, 0.75W, 1812; Resistance Panasonic 66AC3240
CHIP RES, THICK FILM, 69K8, 0.75W, 1812; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 69K8, 0.75W, 1812; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6958
Product Name Chip Res, Thick Film, 69K8, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567531P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers