Panasonic Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic ERJ-S12D6813U

Description
CHIP RES, THICK FILM, 681K, 0.75W, 1812; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 681K, 0.75W, 1812; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic - 66AC5253 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic
66AC5253
Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic 66AC5253
CHIP RES, THICK FILM, 681K, 0.75W, 1812; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.75W, 1812; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic - 67AC2239 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic
67AC2239
Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic 67AC2239
CHIP RES, THICK FILM, 681K, 0.75W, 1812; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.75W, 1812; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5253
Product Name Chip Res, Thick Film, 681K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 681000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details