Panasonic Chip Res, Thick Film, 6K65, 0.75W, 1812; Resistance Panasonic ERJ-S12D6651U

Description
CHIP RES, THICK FILM, 6K65, 0.75W, 1812; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 6K65, 0.75W, 1812; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 6K65, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 6.65 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, making it suitable for various electronic circuits. This resistor is RoHS compliant and adheres to industry standards such as IEC 60115-8 and JIS C 5201-8. It is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. The product is packaged in a 1812 case size, which is commonly used in surface mount technology.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 6K65, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 6.65 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, making it suitable for various electronic circuits. This resistor is RoHS compliant and adheres to industry standards such as IEC 60115-8 and JIS C 5201-8. It is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. The product is packaged in a 1812 case size, which is commonly used in surface mount technology.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K65, 0.75W, 1812; Resistance Panasonic - 66AC1240 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K65, 0.75W, 1812; Resistance Panasonic
66AC1240
Chip Res, Thick Film, 6K65, 0.75W, 1812; Resistance Panasonic 66AC1240
CHIP RES, THICK FILM, 6K65, 0.75W, 1812; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K65, 0.75W, 1812; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K65, 0.75W, 1812; Resistance Panasonic - 66AC5250 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K65, 0.75W, 1812; Resistance Panasonic
66AC5250
Chip Res, Thick Film, 6K65, 0.75W, 1812; Resistance Panasonic 66AC5250
CHIP RES, THICK FILM, 6K65, 0.75W, 1812; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K65, 0.75W, 1812; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1240
Product Name Chip Res, Thick Film, 6K65, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers