Panasonic Chip Res, Thick Film, 57R6, 0.75W, 1812; Resistance Panasonic ERJ-S12D57R6U

Description
CHIP RES, THICK FILM, 57R6, 0.75W, 1812; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 57R6, 0.75W, 1812; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 57R6, 0.75W, 1812; Resistance Panasonic - 66AC5239 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 57R6, 0.75W, 1812; Resistance Panasonic
66AC5239
Chip Res, Thick Film, 57R6, 0.75W, 1812; Resistance Panasonic 66AC5239
CHIP RES, THICK FILM, 57R6, 0.75W, 1812; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 57R6, 0.75W, 1812; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 57R6, 0.75W, 1812; Resistance Panasonic - 66AC5240 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 57R6, 0.75W, 1812; Resistance Panasonic
66AC5240
Chip Res, Thick Film, 57R6, 0.75W, 1812; Resistance Panasonic 66AC5240
CHIP RES, THICK FILM, 57R6, 0.75W, 1812; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 57R6, 0.75W, 1812; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5239
Product Name Chip Res, Thick Film, 57R6, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD105GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details