Panasonic Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic ERJ-S12D4873U

Description
CHIP RES, THICK FILM, 487K, 0.75W, 1812; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 487K, 0.75W, 1812; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic - 66AC8223 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic
66AC8223
Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic 66AC8223
CHIP RES, THICK FILM, 487K, 0.75W, 1812; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.75W, 1812; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic - 66AC9660 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic
66AC9660
Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic 66AC9660
CHIP RES, THICK FILM, 487K, 0.75W, 1812; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.75W, 1812; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8223
Product Name Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 487000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers