Panasonic Chip Res, Thick Film, 475R, 0.75W, 1812; Resistance Panasonic ERJ-S12D4750U

Description
CHIP RES, THICK FILM, 475R, 0.75W, 1812; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 475R, 0.75W, 1812; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 475R, 0.75W, 1812; Resistance Panasonic - 66AC3217 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 475R, 0.75W, 1812; Resistance Panasonic
66AC3217
Chip Res, Thick Film, 475R, 0.75W, 1812; Resistance Panasonic 66AC3217
CHIP RES, THICK FILM, 475R, 0.75W, 1812; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 475R, 0.75W, 1812; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 475R, 0.75W, 1812; Resistance Panasonic - 66AC3218 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 475R, 0.75W, 1812; Resistance Panasonic
66AC3218
Chip Res, Thick Film, 475R, 0.75W, 1812; Resistance Panasonic 66AC3218
CHIP RES, THICK FILM, 475R, 0.75W, 1812; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 475R, 0.75W, 1812; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3217
Product Name Chip Res, Thick Film, 475R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers