Panasonic Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic ERJ-S12D4531U

Description
CHIP RES, THICK FILM, 4K53, 0.75W, 1812; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K53, 0.75W, 1812; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic - 67AC5301 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic
67AC5301
Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic 67AC5301
CHIP RES, THICK FILM, 4K53, 0.75W, 1812; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K53, 0.75W, 1812; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic - 67AC2224 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic
67AC2224
Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic 67AC2224
CHIP RES, THICK FILM, 4K53, 0.75W, 1812; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K53, 0.75W, 1812; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5301
Product Name Chip Res, Thick Film, 4K53, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2702FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details