Panasonic Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic ERJ-S12D4323U

Description
CHIP RES, THICK FILM, 432K, 0.75W, 1812; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 432K, 0.75W, 1812; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic - 66AC5223 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic
66AC5223
Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic 66AC5223
CHIP RES, THICK FILM, 432K, 0.75W, 1812; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.75W, 1812; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic - 66AC9655 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic
66AC9655
Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic 66AC9655
CHIP RES, THICK FILM, 432K, 0.75W, 1812; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.75W, 1812; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5223
Product Name Chip Res, Thick Film, 432K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 432000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details