Panasonic Chip Res, Thick Film, 4K3, 0.75W, 1812; Resistance Panasonic ERJ-S12D4301U

Description
CHIP RES, THICK FILM, 4K3, 0.75W, 1812; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K3, 0.75W, 1812; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K3, 0.75W, 1812; Resistance Panasonic - 67AC2221 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K3, 0.75W, 1812; Resistance Panasonic
67AC2221
Chip Res, Thick Film, 4K3, 0.75W, 1812; Resistance Panasonic 67AC2221
CHIP RES, THICK FILM, 4K3, 0.75W, 1812; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K3, 0.75W, 1812; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K3, 0.75W, 1812; Resistance Panasonic - 66AC5222 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K3, 0.75W, 1812; Resistance Panasonic
66AC5222
Chip Res, Thick Film, 4K3, 0.75W, 1812; Resistance Panasonic 66AC5222
CHIP RES, THICK FILM, 4K3, 0.75W, 1812; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K3, 0.75W, 1812; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2221
Product Name Chip Res, Thick Film, 4K3, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers