Panasonic Chip Res, Thick Film, 332R, 0.75W, 1812; Resistance Panasonic ERJ-S12D3320U

Description
CHIP RES, THICK FILM, 332R, 0.75W, 1812; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 332R, 0.75W, 1812; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 332R, 0.75W, 1812; Resistance Panasonic - 67AC5289 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332R, 0.75W, 1812; Resistance Panasonic
67AC5289
Chip Res, Thick Film, 332R, 0.75W, 1812; Resistance Panasonic 67AC5289
CHIP RES, THICK FILM, 332R, 0.75W, 1812; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332R, 0.75W, 1812; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 332R, 0.75W, 1812; Resistance Panasonic - 65AC8008 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332R, 0.75W, 1812; Resistance Panasonic
65AC8008
Chip Res, Thick Film, 332R, 0.75W, 1812; Resistance Panasonic 65AC8008
CHIP RES, THICK FILM, 332R, 0.75W, 1812; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332R, 0.75W, 1812; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5289
Product Name Chip Res, Thick Film, 332R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details