Panasonic Chip Res, Thick Film, 30R, 0.75W, 1812; Resistance Panasonic ERJ-S12D30R0U

Description
CHIP RES, THICK FILM, 30R, 0.75W, 1812; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R, 0.75W, 1812; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R, 0.75W, 1812; Resistance Panasonic - 65AC8003 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.75W, 1812; Resistance Panasonic
65AC8003
Chip Res, Thick Film, 30R, 0.75W, 1812; Resistance Panasonic 65AC8003
CHIP RES, THICK FILM, 30R, 0.75W, 1812; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.75W, 1812; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R, 0.75W, 1812; Resistance Panasonic - 65AC8002 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.75W, 1812; Resistance Panasonic
65AC8002
Chip Res, Thick Film, 30R, 0.75W, 1812; Resistance Panasonic 65AC8002
CHIP RES, THICK FILM, 30R, 0.75W, 1812; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.75W, 1812; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8003
Product Name Chip Res, Thick Film, 30R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers