Panasonic Chip Res, Thick Film, 28K, 0.75W, 1812; Resistance Panasonic ERJ-S12D2802U

Description
CHIP RES, THICK FILM, 28K, 0.75W, 1812; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28K, 0.75W, 1812; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28K, 0.75W, 1812; Resistance Panasonic - 66AC1181 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.75W, 1812; Resistance Panasonic
66AC1181
Chip Res, Thick Film, 28K, 0.75W, 1812; Resistance Panasonic 66AC1181
CHIP RES, THICK FILM, 28K, 0.75W, 1812; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.75W, 1812; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28K, 0.75W, 1812; Resistance Panasonic - 66AC5198 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.75W, 1812; Resistance Panasonic
66AC5198
Chip Res, Thick Film, 28K, 0.75W, 1812; Resistance Panasonic 66AC5198
CHIP RES, THICK FILM, 28K, 0.75W, 1812; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.75W, 1812; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1181
Product Name Chip Res, Thick Film, 28K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details