Panasonic Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic ERJ-S12D2800U

Description
CHIP RES, THICK FILM, 280R, 0.75W, 1812; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 280R, 0.75W, 1812; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic - 66AC9640 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic
66AC9640
Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic 66AC9640
CHIP RES, THICK FILM, 280R, 0.75W, 1812; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 280R, 0.75W, 1812; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic - 67AC5282 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic
67AC5282
Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic 67AC5282
CHIP RES, THICK FILM, 280R, 0.75W, 1812; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 280R, 0.75W, 1812; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9640
Product Name Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details